The MV1000 is a medium voltage AC drive for industrial motor control, supporting output voltages up to 4.16 kV and power ratings up to 10,000 HP with parallel units. It offers V/f, open loop vector, and closed loop vector control with a frequency range of 0.01 to 120 Hz and 0.001 Hz resolution. Speed control accuracy is ±0.02% in closed loop mode with a 50 Hz response. Protection includes electronic thermal overload, momentary overcurrent, overvoltage above 1035 VDC, undervoltage below 300 VDC, and ride-thru for power interruptions under 2 seconds. Operating ambient temperature is -5°C to +40°C, up to 2000 m altitude without derating. Communications support includes EtherNet/IP, DeviceNet, Modbus TCP/IP, Modbus RTU, PROFIBUS DP, and PROFINET. The drive is UL/CSA listed with documented reliability at 0.01% internal assembly failure rate.
200 - 5000 HP
The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear.
The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | CIMR-MV2UD6DA058ABA |
| Product Name | MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 450 HP |
| Communication | DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP |
| Operating Temperature | -5 to 40 C (23 to 104 F) |
| AC Input | 4160 volts |