The CIMR-LU4A0007 is a 3 HP, 480V three-phase elevator drive from the L1000A series, designed for induction and permanent magnet motor control in geared and gearless elevator systems. It provides 150% overload capacity for 60 seconds, supports output frequencies from 0 to 200 Hz, and features open loop current vector, V/f, flux vector, and PM flux vector control methods. The drive includes built-in braking for models up to 40 HP, multi-function digital and analog I/O, RS-422/485 Modbus communication, and a removable terminal board with parameter backup. It complies with CE, UL, cUL, and CAN/CSA-B44.1/ASME-1
2 - 200 HP
YASKAWA has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000A Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | CIMR-LU4A0007 |
| Product Name | L1000A Elevator Drive (VFD), 480V 3-Phase, 3 HP |
| Setup | Computer; Control Panel; Handheld |
| Features | Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure |
| Configuration | Panel Mount |
| Communication | Ethernet; RS422; USB |
| Operating Temperature | -10 to 40 C (14 to 104 F) |