The L1000A drive series is a dedicated elevator drive suitable for new installations and modernization projects, designed for induction and permanent magnet motors in geared and gearless systems. It supports 0 to 200 Hz output frequency with control methods including open loop current vector, V/f, flux vector, and PM flux vector control. All models feature 150% overload capacity for 60 seconds, a built-in braking transistor up to 40 HP, IP00 enclosure with top cover, CE, UL, cUL, and CAN/CSA-B44.1/ASME-1
2 - 200 HP
YASKAWA has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000A Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | CIMR-LU2A0060 |
| Product Name | L1000A Elevator Drive (VFD), 240V 3-Phase, 20 HP |
| Setup | Computer; Control Panel; Handheld |
| Features | Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure |
| Configuration | Panel Mount |
| Communication | Ethernet; RS422; USB |
| Operating Temperature | -10 to 40 C (14 to 104 F) |