Yaskawa America, Inc. - Drives Division L1000E Elevator Drive (VFD), 240V 3-Phase, 60 HP CIMR-LE2A0181

Description
2 - 200 HP For those Latin American customers who are familiar with L7 series product, we've introduced the next generation of that product, the L1000E, which is rated similarly to the L7. Yaskawa has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000E Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations exclusively in Latin America.
Request a Quote Datasheet
Description
2 - 200 HP For those Latin American customers who are familiar with L7 series product, we've introduced the next generation of that product, the L1000E, which is rated similarly to the L7. Yaskawa has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000E Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations exclusively in Latin America.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L1000E Elevator Drive (VFD), 240V 3-Phase, 60 HP - CIMR-LE2A0181 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
L1000E Elevator Drive (VFD), 240V 3-Phase, 60 HP
CIMR-LE2A0181
L1000E Elevator Drive (VFD), 240V 3-Phase, 60 HP CIMR-LE2A0181
2 - 200 HP For those Latin American customers who are familiar with L7 series product, we've introduced the next generation of that product, the L1000E, which is rated similarly to the L7. Yaskawa has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000E Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations exclusively in Latin America.

2 - 200 HP
For those Latin American customers who are familiar with L7 series product, we've introduced the next generation of that product, the L1000E, which is rated similarly to the L7.
Yaskawa has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000E Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations exclusively in Latin America.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number CIMR-LE2A0181
Product Name L1000E Elevator Drive (VFD), 240V 3-Phase, 60 HP
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
Communication Ethernet; RS422; USB
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

iQpump1000 Pump Drive (VFD), 240V 3-Phase, 15 HP, Flange Mount - CIMR-PW2A0040UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 240 volts
Phase   Three Phase
Power 11192 watts
View Details
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 60 HP, NEMA 1 - CIMR-PW5A0062FAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 600 volts
Phase   Single Phase
Power 44769 watts
View Details
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 50 HP, NEMA 1 - CIMR-PW5A0052FAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 600 volts
Phase   Single Phase
Power 37307 watts
View Details
U1000 iQpump Low-Harmonic Matrix Pump Drive (VFD), 240V 3-Phase, 15 HP, IP00/Open Chassis - CIMR-UW2A0042AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Setup Control Panel
View Details