Yankee Environmental Systems, Inc. Multifilter Rotating Shadowband Radiometer MFR-7

Description
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controll ed enclosure, to detect spectral irradiance at six wavelengths and in one broadband channel. An automated, microprocessor-contr olled shadowband is used to alternately shade and then expose the entrance aperture of the instrument, allowing for the measurement of the three solar radiation components. The global and diffuse components are measured directly and the direct-normal component is computed from the difference of the two measured components. The MFR-7 spectral measurements are made at six wavelengths: 415, 500, 615, 673, 870, and 940 nm. The choice of wavelengths allows the reconstruction of the incident solar spectral irradiance and the determination of optical depths of water vapor, aerosols, and ozone (using the Chappuis ozone absorption bands). The broadband channel measures the total solar irradiance, similar to a pyranometer such as our Model TSP-700. Custom wavelength channel configurations are available on special order. The MFR-7's unique ability to make simultaneous spectral measurements of the three solar irradiance components makes it extremely versatile. For example, in order to obtain the data collected in the broadband channel of the MFR-7, at least two instruments would have to be used: a total solar pyranometer, and either a tracker-mounted normal incidence pyrheliometer or a second, shaded total solar pyranometer. The MFR-7 has the advantage of sensing the global and diffuse irradiance components with the same detector. This eliminates the error introduced into the measurement of solar irradiance components by the use of different detectors to measure the different components.
Description
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controll ed enclosure, to detect spectral irradiance at six wavelengths and in one broadband channel. An automated, microprocessor-contr olled shadowband is used to alternately shade and then expose the entrance aperture of the instrument, allowing for the measurement of the three solar radiation components. The global and diffuse components are measured directly and the direct-normal component is computed from the difference of the two measured components. The MFR-7 spectral measurements are made at six wavelengths: 415, 500, 615, 673, 870, and 940 nm. The choice of wavelengths allows the reconstruction of the incident solar spectral irradiance and the determination of optical depths of water vapor, aerosols, and ozone (using the Chappuis ozone absorption bands). The broadband channel measures the total solar irradiance, similar to a pyranometer such as our Model TSP-700. Custom wavelength channel configurations are available on special order. The MFR-7's unique ability to make simultaneous spectral measurements of the three solar irradiance components makes it extremely versatile. For example, in order to obtain the data collected in the broadband channel of the MFR-7, at least two instruments would have to be used: a total solar pyranometer, and either a tracker-mounted normal incidence pyrheliometer or a second, shaded total solar pyranometer. The MFR-7 has the advantage of sensing the global and diffuse irradiance components with the same detector. This eliminates the error introduced into the measurement of solar irradiance components by the use of different detectors to measure the different components.
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is designed for precise measurement of solar irradiance components, including global, diffuse, and direct normal irradiance. It employs independent interference filter-photodiode combinations to capture spectral irradiance at six specific wavelengths (415, 500, 615, 673, 870, and 940 nm) along with a broadband channel for total solar irradiance measurement. The instrument features an automated microprocessor-controlled shadowband that alternates between shading and exposing the sensor, allowing for accurate calculations of the direct-normal component from the measured global and diffuse components. The MFR-7 is housed in a temperature-controlled enclosure, which mitigates errors caused by ambient temperature fluctuations and prevents the buildup of dew or ice on the sensor. It includes a robust data acquisition system capable of interfacing with up to 24 additional meteorological sensors, enhancing its versatility in field applications. The instrument's design allows for long-term operation with minimal maintenance, as it requires only initial alignment and no further adjustments. Calibration services are available to ensure measurement accuracy over time. The MFR-7 is suitable for applications requiring detailed solar radiation data, particularly in research and environmental monitoring contexts.

Datasheet Summary
Powered by GS/AI

The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is designed for precise measurement of solar irradiance components, including global, diffuse, and direct normal irradiance. It employs independent interference filter-photodiode combinations to capture spectral irradiance at six specific wavelengths (415, 500, 615, 673, 870, and 940 nm) along with a broadband channel for total solar irradiance measurement. The instrument features an automated microprocessor-controlled shadowband that alternates between shading and exposing the sensor, allowing for accurate calculations of the direct-normal component from the measured global and diffuse components. The MFR-7 is housed in a temperature-controlled enclosure, which mitigates errors caused by ambient temperature fluctuations and prevents the buildup of dew or ice on the sensor. It includes a robust data acquisition system capable of interfacing with up to 24 additional meteorological sensors, enhancing its versatility in field applications. The instrument's design allows for long-term operation with minimal maintenance, as it requires only initial alignment and no further adjustments. Calibration services are available to ensure measurement accuracy over time. The MFR-7 is suitable for applications requiring detailed solar radiation data, particularly in research and environmental monitoring contexts.

Suppliers

Company
Product
Description
Supplier Links
Multifilter Rotating Shadowband Radiometer - MFR-7 - Yankee Environmental Systems, Inc.
Turners Falls, MA, USA
Multifilter Rotating Shadowband Radiometer
MFR-7
Multifilter Rotating Shadowband Radiometer MFR-7
The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controll ed enclosure, to detect spectral irradiance at six wavelengths and in one broadband channel. An automated, microprocessor-contr olled shadowband is used to alternately shade and then expose the entrance aperture of the instrument, allowing for the measurement of the three solar radiation components. The global and diffuse components are measured directly and the direct-normal component is computed from the difference of the two measured components. The MFR-7 spectral measurements are made at six wavelengths: 415, 500, 615, 673, 870, and 940 nm. The choice of wavelengths allows the reconstruction of the incident solar spectral irradiance and the determination of optical depths of water vapor, aerosols, and ozone (using the Chappuis ozone absorption bands). The broadband channel measures the total solar irradiance, similar to a pyranometer such as our Model TSP-700. Custom wavelength channel configurations are available on special order. The MFR-7's unique ability to make simultaneous spectral measurements of the three solar irradiance components makes it extremely versatile. For example, in order to obtain the data collected in the broadband channel of the MFR-7, at least two instruments would have to be used: a total solar pyranometer, and either a tracker-mounted normal incidence pyrheliometer or a second, shaded total solar pyranometer. The MFR-7 has the advantage of sensing the global and diffuse irradiance components with the same detector. This eliminates the error introduced into the measurement of solar irradiance components by the use of different detectors to measure the different components.

The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a temperature-controlled enclosure, to detect spectral irradiance at six wavelengths and in one broadband channel. An automated, microprocessor-controlled shadowband is used to alternately shade and then expose the entrance aperture of the instrument, allowing for the measurement of the three solar radiation components. The global and diffuse components are measured directly and the direct-normal component is computed from the difference of the two measured components.

The MFR-7 spectral measurements are made at six wavelengths: 415, 500, 615, 673, 870, and 940 nm. The choice of wavelengths allows the reconstruction of the incident solar spectral irradiance and the determination of optical depths of water vapor, aerosols, and ozone (using the Chappuis ozone absorption bands). The broadband channel measures the total solar irradiance, similar to a pyranometer such as our Model TSP-700. Custom wavelength channel configurations are available on special order.

The MFR-7's unique ability to make simultaneous spectral measurements of the three solar irradiance components makes it extremely versatile. For example, in order to obtain the data collected in the broadband channel of the MFR-7, at least two instruments would have to be used: a total solar pyranometer, and either a tracker-mounted normal incidence pyrheliometer or a second, shaded total solar pyranometer. The MFR-7 has the advantage of sensing the global and diffuse irradiance components with the same detector. This eliminates the error introduced into the measurement of solar irradiance components by the use of different detectors to measure the different components.

Supplier's Site Datasheet

Technical Specifications

  Yankee Environmental Systems, Inc.
Product Category Weather Instruments
Product Number MFR-7
Product Name Multifilter Rotating Shadowband Radiometer
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Wavelength Range Measured 415 to 940 nm (4150 to 9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Visible Global Radiometer - PMA2140 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Frequency or Modulated Frequency Output
View Details