Supermicro SuperServer 6026TT-GTRF: 2U Twin 3.5" 12 drive bays Server 28.5" Depth intel Xeon 5600 series Dual sockets 1366 1400W 80 PLUS Gold Level redundant power supply
Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:
1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s
2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
3. 1 (x16) PCI-E 2.0 for Double-Width GPU
4. Integrated IPMI 2.0 with KVM and Dedicated LAN
5. Dual Intel® 82574L Gigabit Ethernet Controller
6. 6x Hot-swap SATA Drive Bays
7. 1400W Gold Level High-efficiency redundant power supply
Ideal Applications:
| Yang Ming International Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Number | SYS-6026TT-GTRF |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |
| Other Features | Redundant Power Supplies |