Supermicro CSE-828TQ-R1400LPB: Firing with QUAD processors & I/O expansion capability; Designed for high performance computing & virtualization applications
1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family(10-Core), with QPI up to 6.4 GT/s
2. Support 512GB DDR3 ECC Reg. DIMM
3. Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 2 (x8) PCI-E 2.0 or 4 (x8) PCI-E 2.0 slots (in low profile)
4. Intel® 82576 Dual-Port Gigabit Ethernet Controller
5. 6 Total Hot-swap Drive Bays: 6x SAS/SATA Drives Support
6. LSI 2108 8-Port 6Gbps SAS Controller built-in; Hardware RAID 0, 1, 5, 6, 10, 50 support
7. Integrated IPMI 2.0 with Dedicated LAN
Ideal Applications:
| Yang Ming International Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Number | CSE-828TQ-R1400LPB |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Operating System | Microsoft Windows; Linux |