KEMET Electronics Corporation Fixed Inductors MPCV1060L1R5

Description
1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20729-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20729-1-ND
Fixed Inductors 399-20729-1-ND
1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard

1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20729-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20729-2-ND
Fixed Inductors 399-20729-2-ND
1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard

1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20729-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20729-6-ND
Fixed Inductors 399-20729-6-ND
1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard

1.5µH Shielded Inductor 22A 2.75mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 2500Uohm, 22A, Smd; Inductance Kemet - 06AH4121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2500Uohm, 22A, Smd; Inductance Kemet
06AH4121
Inductor, 1.5Uh, 2500Uohm, 22A, Smd; Inductance Kemet 06AH4121
INDUCTOR, 1.5UH, 2500UOHM, 22A, SMD; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:MPCV Series; Power Inductor Case:12mm x 10.3mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2500UOHM, 22A, SMD; Inductance:1.5µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:MPCV Series; Power Inductor Case:12mm x 10.3mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20729-1-ND 06AH4121
Product Name Fixed Inductors Inductor, 1.5Uh, 2500Uohm, 22A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers