Large Current Choke Coil Wirewound 0.88uH 20% 100KHz Ferrite 17A 0.0023Ohm DCR 4040 T/R Product overview: MPC1040LR88C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88uH, 100KHz, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.88uH, 100KHz, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC1040LR88C can be used for catalog matching and distributor lookup.
880nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead
880nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead
880nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead
Manufacturer: Kemet
Win Source Part Number: 1079204-MPC1040LR88C
Packaging: Reel - TR
Current Rating: 17A
Inductance: 880nH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 24A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.3 mOhm Max
Status: Active
Temperature Range - Operating: -20°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Surface Mount Power Inductor, MPC Series, 880 nH, 20%, Shielded, 2300 ohm, 17 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MPC1040LR88C | 399-MPC1040LR88CDKR-ND | 1079204-MPC1040LR88C | 19X1784 |
| Product Name | 0.88uH 100KHz 17A Inductor and Choke | Fixed Inductors | Fixed Inductors - MPC1040LR88C | Surface Mount Power Inductor, Mpc Series, 880 Nh, 20%, Shielded, 2300 Ohm, 17 A Rohs Compliant Kemet |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -20 to 120 C (-4 to 248 F) | -20 to 120 C (-4 to 248 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite |