KEMET Electronics Corporation 0.6uH 100KHz 17A Inductor and Choke MPC0750LR60C

Description
Large Current Choke Coil Wirewound 0.6uH 20% 100KHz Ferrite 17A 0.0023Ohm DCR T/R Product overview: MPC0750LR60C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6uH, 100KHz, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6uH, 100KHz, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC0750LR60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Large Current Choke Coil Wirewound 0.6uH 20% 100KHz Ferrite 17A 0.0023Ohm DCR T/R Product overview: MPC0750LR60C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6uH, 100KHz, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6uH, 100KHz, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC0750LR60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6uH 100KHz 17A Inductor and Choke - 71-MPC0750LR60C - ERSAELECTRONICS PTE. LTD.
Singapore
0.6uH 100KHz 17A Inductor and Choke
71-MPC0750LR60C
0.6uH 100KHz 17A Inductor and Choke 71-MPC0750LR60C
Large Current Choke Coil Wirewound 0.6uH 20% 100KHz Ferrite 17A 0.0023Ohm DCR T/R Product overview: MPC0750LR60C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6uH, 100KHz, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6uH, 100KHz, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC0750LR60C can be used for catalog matching and distributor lookup.

Large Current Choke Coil Wirewound 0.6uH 20% 100KHz Ferrite 17A 0.0023Ohm DCR T/R Product overview: MPC0750LR60C from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6uH, 100KHz, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.6uH, 100KHz, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPC0750LR60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 399-10969-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10969-2-ND
Fixed Inductors 399-10969-2-ND
600nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead

600nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 399-10969-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10969-6-ND
Fixed Inductors 399-10969-6-ND
600nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead

600nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 399-10969-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10969-1-ND
Fixed Inductors 399-10969-1-ND
600nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead

600nH Shielded Inductor 17A 2.3mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MPC0750LR60C 399-10969-2-ND
Product Name 0.6uH 100KHz 17A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details