KEMET Electronics Corporation Fixed Inductors MPC0730LR20C

Description
200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-10949-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10949-2-ND
Fixed Inductors 399-10949-2-ND
200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead

200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 399-10949-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10949-6-ND
Fixed Inductors 399-10949-6-ND
200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead

200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 399-10949-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10949-1-ND
Fixed Inductors 399-10949-1-ND
200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead

200nH Shielded Inductor 23A 1.2mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-10949-2-ND
Product Name Fixed Inductors
Operating Temperature -20 to 120 C (-4 to 248 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C100K-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details