KEMET Electronics Corporation Fixed Inductors L1008S2R2MDMIT

Description
2.2µH Shielded Multilayer Inductor 1.2A 115mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.2A 115mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1008S2R2MDMITTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 1.2A 115mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 115mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Multilayer, 1.2A, 1008 Rohs Compliant Kemet - 80AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Multilayer, 1.2A, 1008 Rohs Compliant Kemet
80AH2049
Inductor, 2.2Uh, Multilayer, 1.2A, 1008 Rohs Compliant Kemet 80AH2049
INDUCTOR, 2.2UH, MULTILAYER, 1.2A, 1008 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, MULTILAYER, 1.2A, 1008 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L1008S2R2MDMITTR-ND 80AH2049
Product Name Fixed Inductors Inductor, 2.2Uh, Multilayer, 1.2A, 1008 Rohs Compliant Kemet
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details