KEMET Electronics Corporation Fixed Inductors L1007C470MDWIT

Description
47µH Unshielded Wirewound Inductor 290mA 1.9Ohm 1007 (2518 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 290mA 1.9Ohm 1007 (2518 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1007C470MDWITTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 290mA 1.9Ohm 1007 (2518 Metric)

47µH Unshielded Wirewound Inductor 290mA 1.9Ohm 1007 (2518 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L1007C470MDWITTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Surface Mount Inductors - 2125954P - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 510 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details