Win Source Part Number: 1068286-L1007C331KPW
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: L-PWS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4.5MHz
Package / Case: 1007 (2518 Metric)
DC Resistance (DCR): 7Ohm
Supplier Device Package: 1007
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.071" W (2.50mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-L1007C331KPWSTTR
Product Status: Last Time Buy
330µH Unshielded Wirewound Inductor 30mA 7Ohm 1007 (2518 Metric)
INDUCTOR, WW SMD Product overview: L1007C331KPWST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L1007C331KPWST can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1068286-L1007C331KPWST | 399-L1007C331KPWSTTR-ND | 71-L1007C331KPWST |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |