KEMET Electronics Corporation Fixed Inductors L0806BR39JSWST

Description
390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-17768-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17768-1-ND
Fixed Inductors 399-17768-1-ND
390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric)

390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 399-17768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-17768-2-ND
Fixed Inductors 399-17768-2-ND
390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric)

390nH Unshielded Wirewound Inductor 440mA 260mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-17768-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details