Yageo USA RES 1 OHM 25W 1% AXIAL AHA25AFB-1R

Description
RES 1ohm 25W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 25W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 25W 1% AXIAL - AHA25AFB-1R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 25W 1% AXIAL
AHA25AFB-1R
RES 1 OHM 25W 1% AXIAL AHA25AFB-1R
RES 1ohm 25W 1% AXIAL

RES 1ohm 25W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - YAG1008-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1008-ND
Chassis Mount Resistors YAG1008-ND
1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

1 Ohms ±1% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA25AFB-1R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA25AFB-1R
Chassis Mount Resistors AHA25AFB-1R
RES CHAS MNT 1 OHM 1% 25W

RES CHAS MNT 1 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA25AFB-1R YAG1008-ND AHA25AFB-1R
Product Name RES 1 OHM 25W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 25 watts 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details