910 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 910 OHM 5% 100W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AHA10BJB-910R-ND | AHA10BJB-910R |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | M4 Threaded |
| Resistance Range | 910 ohms | 910 ohms |