Yageo USA RES WW 39 OHM 100W 5% AXIAL AHA10BJB-39R

Description
RES WW 39ohm 100W 5% AXIAL
Request a Quote Datasheet
Description
RES WW 39ohm 100W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 39 OHM 100W 5% AXIAL - AHA10BJB-39R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 39 OHM 100W 5% AXIAL
AHA10BJB-39R
RES WW 39 OHM 100W 5% AXIAL AHA10BJB-39R
RES WW 39ohm 100W 5% AXIAL

RES WW 39ohm 100W 5% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA10BJB-39R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA10BJB-39R-ND
Chassis Mount Resistors AHA10BJB-39R-ND
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor

39 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA10BJB-39R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA10BJB-39R
Chassis Mount Resistors AHA10BJB-39R
RES CHAS MNT 39 OHM 5% 100W

RES CHAS MNT 39 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA10BJB-39R AHA10BJB-39R-ND AHA10BJB-39R
Product Name RES WW 39 OHM 100W 5% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box M4 Threaded
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details