Yageo USA Chassis Mount Resistors AHA10BFB-100R

Description
100 Ohms ±1% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - AHA10BFB-100R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA10BFB-100R-ND
Chassis Mount Resistors AHA10BFB-100R-ND
100 Ohms ±1% 100W Wirewound Chassis Mount Resistor

100 Ohms ±1% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES WW 100 OHM 100W 1% AXIAL - AHA10BFB-100R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 100 OHM 100W 1% AXIAL
AHA10BFB-100R
RES WW 100 OHM 100W 1% AXIAL AHA10BFB-100R
RES WW 100ohm 100W 1% AXIAL

RES WW 100ohm 100W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA10BFB-100R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA10BFB-100R
Chassis Mount Resistors AHA10BFB-100R
RES CHAS MNT 100 OHM 1% 100W

RES CHAS MNT 100 OHM 1% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA10BFB-100R-ND AHA10BFB-100R AHA10BFB-100R
Product Name Chassis Mount Resistors RES WW 100 OHM 100W 1% AXIAL Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads M4 Threaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details