Yageo USA RES 75 OHM 10W 1% AXIAL AHA10AFB-75R

Description
RES 75ohm 10W 1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 10W 1% AXIAL - AHA10AFB-75R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% AXIAL
AHA10AFB-75R
RES 75 OHM 10W 1% AXIAL AHA10AFB-75R
RES 75ohm 10W 1% AXIAL

RES 75ohm 10W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - YAG1003-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1003-ND
Chassis Mount Resistors YAG1003-ND
75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

75 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA10AFB-75R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA10AFB-75R
Chassis Mount Resistors AHA10AFB-75R
RES CHAS MNT 75 OHM 1% 10W

RES CHAS MNT 75 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA10AFB-75R YAG1003-ND AHA10AFB-75R
Product Name RES 75 OHM 10W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details