Yageo USA Resistor AF164-JR-0710KL

Description
RES ARRAY 4 RES 10K OHM 1206 Product overview: AF164-JR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF164-JR-0710KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 10K OHM 1206 Product overview: AF164-JR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF164-JR-0710KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 10K OHM 1206 Product overview: AF164-JR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF164-JR-0710KL can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 1206 Product overview: AF164-JR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF164-JR-0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 13-AF164-JR-0710KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-0710KLDKR-ND
Resistor Networks, Arrays 13-AF164-JR-0710KLDKR-ND
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 13-AF164-JR-0710KLTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-0710KLTR-ND
Resistor Networks, Arrays 13-AF164-JR-0710KLTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 13-AF164-JR-0710KLCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-0710KLCT-ND
Resistor Networks, Arrays 13-AF164-JR-0710KLCT-ND
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1374118-AF164-JR-0710KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374118-AF164-JR-0710KL
Resistors - Resistor Networks, Arrays 1374118-AF164-JR-0710KL
Win Source Part Number: 1374118-AF164-JR-071 0KL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AF164 Product Status: Active Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: DDRAM, SDRAM Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374118-AF164-JR-0710KL
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AF164
Product Status: Active
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: DDRAM, SDRAM
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - AF164-JR-0710KL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
AF164-JR-0710KL
Resistor Networks, Arrays AF164-JR-0710KL
RES ARRAY 4 RES 10K OHM 1206

RES ARRAY 4 RES 10K OHM 1206

Supplier's Site Datasheet
Resistors >> Resistor Networks & Arrays - AF164-JR-0710KL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
AF164-JR-0710KL
Resistors >> Resistor Networks & Arrays AF164-JR-0710KL
4 ±5% 10kΩ 62.5mW ±250ppm/°C 1206 Resistor Networks & Arrays ROHS

4 ±5% 10kΩ 62.5mW ±250ppm/°C 1206 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo - 59AK5783 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
59AK5783
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo 59AK5783
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 10000 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 10000 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo - 59AK5782 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
59AK5782
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo 59AK5782
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 10000 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 10000 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks Resistors
Product Number 50-AF164-JR-0710KL 13-AF164-JR-0710KLDKR-ND 1374118-AF164-JR-0710KL AF164-JR-0710KL AF164-JR-0710KL 59AK5783
Product Name Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
Category / Application DDRAM, SDRAM General Use
Mounting / Packaging 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 0603
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Configuration Chip Array Chip Array Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details