Manufacturer: Yageo
Win Source Part Number: 1330477-AF164-FR-071
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: DDRAM, SDRAM
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric), Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
RoHS Status: ROHS3 Compliant
RES ARRAY 4 RES 10K OHM 1206 Product overview: AF164-FR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF164-FR-0710KL can be used for catalog matching and distributor lookup.
RES ARRAY 4 RES 10K OHM 1206
10k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 10K OHM 1206
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 10000 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 10000 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1330477-AF164-FR-0710KL | 50-AF164-FR-0710KL | 13-AF164-FR-0710KLDKR-ND | 58AK9621 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays | Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 10000 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo |
| Configuration | Chip Array | Chip Array | Single Resistor; Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | 0603 |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 250 ±ppm/°C | 200 ±ppm/°C |