Yageo USA Resistors - Resistor Networks, Arrays AF124-JR-0733RL

Description
Win Source Part Number: 1374012-AF124-JR-073 3RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AF124 Product Status: Active Package / Case: 0804, Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: DDRAM, SDRAM Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1374012-AF124-JR-073 3RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AF124 Product Status: Active Package / Case: 0804, Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: DDRAM, SDRAM Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1374012-AF124-JR-0733RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374012-AF124-JR-0733RL
Resistors - Resistor Networks, Arrays 1374012-AF124-JR-0733RL
Win Source Part Number: 1374012-AF124-JR-073 3RL Category: Resistors - Resistor Networks, Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AF124 Product Status: Active Package / Case: 0804, Convex, Long Side Terminals Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: DDRAM, SDRAM Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374012-AF124-JR-0733RL
Category: Resistors - Resistor Networks, Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AF124
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: DDRAM, SDRAM
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - AF124-JR-0733RL-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
AF124-JR-0733RL-ND
Resistor Networks, Arrays AF124-JR-0733RL-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
33 OHM Resistor - 50-AF124-JR-0733RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-AF124-JR-0733RL
33 OHM Resistor 50-AF124-JR-0733RL
RES ARRAY 4 RES 33 OHM 0804 Product overview: AF124-JR-0733RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF124-JR-0733RL can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 0804 Product overview: AF124-JR-0733RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AF124-JR-0733RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4 RES 33 OHM 0804 - 898-AF124-JR-0733RL - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 33 OHM 0804
898-AF124-JR-0733RL
RES ARRAY 4 RES 33 OHM 0804 898-AF124-JR-0733RL
RES ARRAY 4 RES 33 OHM 0804

RES ARRAY 4 RES 33 OHM 0804

Supplier's Site
Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo - 59AK1635 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
59AK1635
Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo 59AK1635
ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 33 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 33 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo - 58AK7616 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo
58AK7616
Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo 58AK7616
ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 33 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 33 OHM ±5% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Networks, Arrays - AF124-JR-0733RL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
AF124-JR-0733RL
Resistor Networks, Arrays AF124-JR-0733RL
RES ARRAY 4 RES 33 OHM 0804

RES ARRAY 4 RES 33 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1374012-AF124-JR-0733RL AF124-JR-0733RL-ND 50-AF124-JR-0733RL 898-AF124-JR-0733RL 59AK1635 AF124-JR-0733RL
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays 33 OHM Resistor RES ARRAY 4 RES 33 OHM 0804 Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 33 Ohm ±5% 1/16 (0.063) Rohs Compliant Yageo Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array Chip Array
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Number of Resistors 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details