RES ARRAY 4 RES ZERO OHM 0804
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Convex, Long Side Terminals
RES ARRAY 4 RES ZERO OHM 0804
ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 0 OHM JUMPER 1/16 (0.063) ROHS COMPLIANT: YES
ANTI-SULFURATED AF_ARRAY SERIES 0402 X 4 (0408) 0 OHM JUMPER 1/16 (0.063) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AF124-JR-070RLCT-ND | 59AK1632 |
| Product Name | Resistor Networks, Arrays | Anti-Sulfurated Af_Array Series 0402 X 4 (0408) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo |
| Configuration | Chip Array | Single Resistor; Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 0402 |
| Resistance Range | 0.0 ohms |