WEDECO, a Xylem brand UV Disinfection System TAK 55 Smart 2-1

Description
The WEDECO TAK 55 Smart UV system makes the disinfection of low wastewater flows as easy and cost-effective as possible, without any compromise in quality and adaptability. Like its big brother TAK 55, the ‘Smart’ system features the same UV lamp configuration and set of common equipment options. Fully preassembled including disinfection channel it comes in five sizes and can be customized with different types of channel material, automatic wiping system, cabinet design as well as sophisticated UV monitoring & control features. Equipped with WEDECO’s latest ECORAY® high intensity low pressure (Hi-Lo) UV lamps and ballast devices the system provides reliable performance at lowest energy consumption. Additionally, the UV technique requires few lamps with a long service life, resulting in exceptional low maintenance needs. To meet the highest UV disinfection standards, the system has been extensively tested in line with the recently published IUVA protocol for the disinfection of secondary treated effluents. Moreover, it even meets the most stringent validation requirements as outlined in the US EPA UVDGM 2006. Altogether, the TAK 55 Smart is the perfect fit for small effluents at all wastewater qualities: from sewer overflows to tertiary wastewater reclamation.
Datasheet
Description
The WEDECO TAK 55 Smart UV system makes the disinfection of low wastewater flows as easy and cost-effective as possible, without any compromise in quality and adaptability. Like its big brother TAK 55, the ‘Smart’ system features the same UV lamp configuration and set of common equipment options. Fully preassembled including disinfection channel it comes in five sizes and can be customized with different types of channel material, automatic wiping system, cabinet design as well as sophisticated UV monitoring & control features. Equipped with WEDECO’s latest ECORAY® high intensity low pressure (Hi-Lo) UV lamps and ballast devices the system provides reliable performance at lowest energy consumption. Additionally, the UV technique requires few lamps with a long service life, resulting in exceptional low maintenance needs. To meet the highest UV disinfection standards, the system has been extensively tested in line with the recently published IUVA protocol for the disinfection of secondary treated effluents. Moreover, it even meets the most stringent validation requirements as outlined in the US EPA UVDGM 2006. Altogether, the TAK 55 Smart is the perfect fit for small effluents at all wastewater qualities: from sewer overflows to tertiary wastewater reclamation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Disinfection System - TAK 55 Smart 2-1 - WEDECO, a Xylem brand
Charlotte, NC, USA
UV Disinfection System
TAK 55 Smart 2-1
UV Disinfection System TAK 55 Smart 2-1
The WEDECO TAK 55 Smart UV system makes the disinfection of low wastewater flows as easy and cost-effective as possible, without any compromise in quality and adaptability. Like its big brother TAK 55, the ‘Smart’ system features the same UV lamp configuration and set of common equipment options. Fully preassembled including disinfection channel it comes in five sizes and can be customized with different types of channel material, automatic wiping system, cabinet design as well as sophisticated UV monitoring & control features. Equipped with WEDECO’s latest ECORAY® high intensity low pressure (Hi-Lo) UV lamps and ballast devices the system provides reliable performance at lowest energy consumption. Additionally, the UV technique requires few lamps with a long service life, resulting in exceptional low maintenance needs. To meet the highest UV disinfection standards, the system has been extensively tested in line with the recently published IUVA protocol for the disinfection of secondary treated effluents. Moreover, it even meets the most stringent validation requirements as outlined in the US EPA UVDGM 2006. Altogether, the TAK 55 Smart is the perfect fit for small effluents at all wastewater qualities: from sewer overflows to tertiary wastewater reclamation.

The WEDECO TAK 55 Smart UV system makes the disinfection of low wastewater flows as easy and cost-effective as possible, without any compromise in quality and adaptability.

Like its big brother TAK 55, the ‘Smart’ system features the same UV lamp configuration and set of common equipment options. Fully preassembled including disinfection channel it comes in five sizes and can be customized with different types of channel material, automatic wiping system, cabinet design as well as sophisticated UV monitoring & control features.

Equipped with WEDECO’s latest ECORAY® high intensity low pressure (Hi-Lo) UV lamps and ballast devices the system provides reliable performance at lowest energy consumption. Additionally, the UV technique requires few lamps with a long service life, resulting in exceptional low maintenance needs.

To meet the highest UV disinfection standards, the system has been extensively tested in line with the recently published IUVA protocol for the disinfection of secondary treated effluents. Moreover, it even meets the most stringent validation requirements as outlined in the US EPA UVDGM 2006.

Altogether, the TAK 55 Smart is the perfect fit for small effluents at all wastewater qualities: from sewer overflows to tertiary wastewater reclamation.

Supplier's Site Datasheet

Technical Specifications

  WEDECO, a Xylem brand
Product Category UV Disinfection and UVGI Sanitization Systems
Product Number TAK 55 Smart 2-1
Product Name UV Disinfection System
Applications Water Treatment or Liquid Disinfection
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Specs
Applications Surface Disinfection
Type Chamber
View Details
UVC Emitters - SterilWand™ - Steril-Aire, Inc.
Specs
Applications Surface Disinfection
Type Handheld; Spot / Wand
Spectral Range UVC
View Details
Specs
Type Chamber
Spectral Range UVC
View Details
Spektron E UV Series Drinking Water Disinfection System - 90e - WEDECO, a Xylem brand
Specs
Applications Water Treatment or Liquid Disinfection
Type Process or Water Line Mounted
Power 210 watts
View Details