WEDECO, a Xylem brand UV Disinfection System BX 3200

Description
The WEDECO BX Series closed vessel UV reactors are designed for drinking water applications. Beside public water supply, the BX units are an excellent fit for industrial applications such as process water for the production of beverages and food, in the cosmetics industry or for rinsing and recycling processes. The reactors of the WEDECO BX series are equipped with efficient high-performance low-pressure Spektrotherm® UV lamps. In combination with special hydraulic inserts, very good disinfection results are achieved at low power consumption. Vario dose control: Never use more power than required The Spektrotherm® lamps are powered by the latest electronic ballast technology and controlled by a highly selective calibrated UV intensity sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%, resulting in the lowest power consumption possible. Automatic wiping system keeps the quartz sleeves crystal clear By design the WEDECO BX Series is easy and simple to maintain. However, for water quantities with increased fouling potential, the BX units can be optionally fitted with an automatic wiping system, which prevents the formation of organic and inorganic deposits on the protective quartz sleeves. The chemical-free wiping system is using Teflon/Viton wiper rings to keep the quartz sleeves clear. In addition, two brushes clean the UV sensor head automotically as they are attached to the wiping system.
Datasheet
Description
The WEDECO BX Series closed vessel UV reactors are designed for drinking water applications. Beside public water supply, the BX units are an excellent fit for industrial applications such as process water for the production of beverages and food, in the cosmetics industry or for rinsing and recycling processes. The reactors of the WEDECO BX series are equipped with efficient high-performance low-pressure Spektrotherm® UV lamps. In combination with special hydraulic inserts, very good disinfection results are achieved at low power consumption. Vario dose control: Never use more power than required The Spektrotherm® lamps are powered by the latest electronic ballast technology and controlled by a highly selective calibrated UV intensity sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%, resulting in the lowest power consumption possible. Automatic wiping system keeps the quartz sleeves crystal clear By design the WEDECO BX Series is easy and simple to maintain. However, for water quantities with increased fouling potential, the BX units can be optionally fitted with an automatic wiping system, which prevents the formation of organic and inorganic deposits on the protective quartz sleeves. The chemical-free wiping system is using Teflon/Viton wiper rings to keep the quartz sleeves clear. In addition, two brushes clean the UV sensor head automotically as they are attached to the wiping system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Disinfection System - BX 3200 - WEDECO, a Xylem brand
Charlotte, NC, USA
UV Disinfection System
BX 3200
UV Disinfection System BX 3200
The WEDECO BX Series closed vessel UV reactors are designed for drinking water applications. Beside public water supply, the BX units are an excellent fit for industrial applications such as process water for the production of beverages and food, in the cosmetics industry or for rinsing and recycling processes. The reactors of the WEDECO BX series are equipped with efficient high-performance low-pressure Spektrotherm® UV lamps. In combination with special hydraulic inserts, very good disinfection results are achieved at low power consumption. Vario dose control: Never use more power than required The Spektrotherm® lamps are powered by the latest electronic ballast technology and controlled by a highly selective calibrated UV intensity sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%, resulting in the lowest power consumption possible. Automatic wiping system keeps the quartz sleeves crystal clear By design the WEDECO BX Series is easy and simple to maintain. However, for water quantities with increased fouling potential, the BX units can be optionally fitted with an automatic wiping system, which prevents the formation of organic and inorganic deposits on the protective quartz sleeves. The chemical-free wiping system is using Teflon/Viton wiper rings to keep the quartz sleeves clear. In addition, two brushes clean the UV sensor head automotically as they are attached to the wiping system.

The WEDECO BX Series closed vessel UV reactors are designed for drinking water applications. Beside public water supply, the BX units are an excellent fit for industrial applications such as process water for the production of beverages and food, in the cosmetics industry or for rinsing and recycling processes.

The reactors of the WEDECO BX series are equipped with efficient high-performance low-pressure Spektrotherm® UV lamps. In combination with special hydraulic inserts, very good disinfection results are achieved at low power consumption.

Vario dose control: Never use more power than required

The Spektrotherm® lamps are powered by the latest electronic ballast technology and controlled by a highly selective calibrated UV intensity sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%, resulting in the lowest power consumption possible.

Automatic wiping system keeps the quartz sleeves crystal clear

By design the WEDECO BX Series is easy and simple to maintain. However, for water quantities with increased fouling potential, the BX units can be optionally fitted with an automatic wiping system, which prevents the formation of organic and inorganic deposits on the protective quartz sleeves. The chemical-free wiping system is using Teflon/Viton wiper rings to keep the quartz sleeves clear. In addition, two brushes clean the UV sensor head automotically as they are attached to the wiping system.

Supplier's Site Datasheet

Technical Specifications

  WEDECO, a Xylem brand
Product Category UV Disinfection and UVGI Sanitization Systems
Product Number BX 3200
Product Name UV Disinfection System
Applications Water Treatment or Liquid Disinfection
Unlock Full Specs
to access all available technical data

Similar Products

AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Specs
Applications Surface Disinfection
Type Chamber
View Details
Residential Coil cleaners - Saber Magnet 24V - Sanuvox Technologies, Inc.
Specs
Applications Surface Disinfection
Type HVAC or Duct Mounted
View Details
Specs
Type Chamber
Spectral Range UVC
View Details
Spektron E UV Series Drinking Water Disinfection System - 30e - WEDECO, a Xylem brand
Specs
Applications Water Treatment or Liquid Disinfection
Type Process or Water Line Mounted
Power 315 watts
View Details