The WEDECO BX Series closed vessel UV reactors are designed for drinking water applications. Beside public water supply, the BX units are an excellent fit for industrial applications such as process water for the production of beverages and food, in the cosmetics industry or for rinsing and recycling processes.
The reactors of the WEDECO BX series are equipped with efficient high-performance low-pressure Spektrotherm® UV lamps. In combination with special hydraulic inserts, very good disinfection results are achieved at low power consumption.
Vario dose control: Never use more power than required
The Spektrotherm® lamps are powered by the latest electronic ballast technology and controlled by a highly selective calibrated UV intensity sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%, resulting in the lowest power consumption possible.
Automatic wiping system keeps the quartz sleeves crystal clear
By design the WEDECO BX Series is easy and simple to maintain. However, for water quantities with increased fouling potential, the BX units can be optionally fitted with an automatic wiping system, which prevents the formation of organic and inorganic deposits on the protective quartz sleeves. The chemical-free wiping system is using Teflon/Viton wiper rings to keep the quartz sleeves clear. In addition, two brushes clean the UV sensor head automotically as they are attached to the wiping system.
| WEDECO, a Xylem brand | |
|---|---|
| Product Category | Water Disinfection Systems |
| Product Number | BX 1800 |
| Product Name | UV Disinfection System |