Silicon nitride tubes have outstanding mechanical and thermal characteristics, as well as excellent chemical stability, allowing them to withstand demanding working environments where metal or polymer materials are unbearable.
| Xiamen Unipretec Ceramic Technology Co., Ltd. | |
|---|---|
| Product Category | Specialty Ceramics |
| Product Name | Silicon Nitride Tube |
| Specialty Ceramic Type | Silicon Nitride |
| Shape / Form | Tube |
| Applications | Chemical or material processing; Corrosion resistant; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation |
| Max Use Temperature | 1000 to 1200 C (1832 to 2192 F) |