XYZ Machine Tools XYZ 2049

Description
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Fully equipped and ready to go. SWING OVER BED 330mm BETWEEN CENTRES 1000mm FULLY EQUIPPED
Description
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Fully equipped and ready to go. SWING OVER BED 330mm BETWEEN CENTRES 1000mm FULLY EQUIPPED

Suppliers

Company
Product
Description
Supplier Links
 - XYZ 2049 - XYZ Machine Tools
Tiverton, Devon, United Kingdom
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Fully equipped and ready to go. SWING OVER BED 330mm BETWEEN CENTRES 1000mm FULLY EQUIPPED

Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX
Fully equipped and ready to go.
SWING OVER BED 330mm
BETWEEN CENTRES 1000mm
FULLY EQUIPPED

Supplier's Site

Technical Specifications

  XYZ Machine Tools
Product Category Milling Machines
Product Number XYZ 2049
Machine Type Knee Mill
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose CNC Machine - F69ATC - Rottler Manufacturing
Specs
Machine Type Machining Center
Control CNC / Computer Numerical Control
Driver Power 6 HP
View Details
 - XYZ 1632 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control Manual
Spindle Speed 3000 rpm
View Details
Milling center Perforex MT 1101 S - AS 4055.911 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details