XYZ Machine Tools XYZ 2047

Description
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Fully equipped and ready to go. SWING OVER BED 330mm BETWEEN CENTRES 1000mm FULLY EQUIPPED
Description
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Fully equipped and ready to go. SWING OVER BED 330mm BETWEEN CENTRES 1000mm FULLY EQUIPPED

Suppliers

Company
Product
Description
Supplier Links
 - XYZ 2047 - XYZ Machine Tools
Tiverton, Devon, United Kingdom
Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX Fully equipped and ready to go. SWING OVER BED 330mm BETWEEN CENTRES 1000mm FULLY EQUIPPED

Low cost manual milling. For those who require a more comercially competitive mill/control please see the XYZ EMX eMill featuring the entry level ProtoTRAK EMX
Fully equipped and ready to go.
SWING OVER BED 330mm
BETWEEN CENTRES 1000mm
FULLY EQUIPPED

Supplier's Site

Technical Specifications

  XYZ Machine Tools
Product Category Milling Machines
Product Number XYZ 2047
Machine Type Knee Mill
Unlock Full Specs
to access all available technical data

Similar Products

Gear hobbing machines, horizontal - Koepfer 300 - EMAG L.L.C.
Specs
Machine Type Machining Center
Spindle Speed 800 rpm
View Details
 - XYZ  2280M - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control Manual
Spindle Speed 30 to 1500 rpm
View Details
Multi Purpose (Custom Parts) Machine - F97M - Rottler Manufacturing
Specs
Machine Type Machining Center
Control Manual
Driver Power 10.5 HP
View Details