Komline Komline-Sanderson Rotary Atomizer Model 825

Description
A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features All systems are provided with an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for the cooling water to the atomizer stator. The panel also includes all start/stop controls and monitoring functions, including an optional PLC-based atomizer control and system monitoring capability. K-S Rotary Atomizers feature a variable frequency drive (VFD), using the state-of-the-art pulse width modulation principle for generating a high frequency power supply. The VFD is in a NEMA-1 (IP20) or NEMA-12 (IP55 equiv.) enclosure, intended for location in a remote electrical equipment room area. Benefits The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing between the atomized feed material and the hot drying air. Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its first critical speed). Use of a variable frequency drive (VFD) allows easy adjustment of atomizer speed to optimize process performance and product characteristics. Atomizer design and material of construction make it suitable for use both in “traditional” chemical spray dryer plants and in corrosive flue gas spray absorption processes. Compact size of units (compared to gearbox designs) allows for easier manual handling during removal, inspection, cleaning, reinstallation, etc. Option of multiple atomizer configuration for larger capacity plants (three atomizers per spray dryer) allows the removal of one unit for inspection/service without process interruptions. Local Atomizer Control Panel (included) provides for both local and remote control and monitoring functions.
Description
A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features All systems are provided with an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for the cooling water to the atomizer stator. The panel also includes all start/stop controls and monitoring functions, including an optional PLC-based atomizer control and system monitoring capability. K-S Rotary Atomizers feature a variable frequency drive (VFD), using the state-of-the-art pulse width modulation principle for generating a high frequency power supply. The VFD is in a NEMA-1 (IP20) or NEMA-12 (IP55 equiv.) enclosure, intended for location in a remote electrical equipment room area. Benefits The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing between the atomized feed material and the hot drying air. Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its first critical speed). Use of a variable frequency drive (VFD) allows easy adjustment of atomizer speed to optimize process performance and product characteristics. Atomizer design and material of construction make it suitable for use both in “traditional” chemical spray dryer plants and in corrosive flue gas spray absorption processes. Compact size of units (compared to gearbox designs) allows for easier manual handling during removal, inspection, cleaning, reinstallation, etc. Option of multiple atomizer configuration for larger capacity plants (three atomizers per spray dryer) allows the removal of one unit for inspection/service without process interruptions. Local Atomizer Control Panel (included) provides for both local and remote control and monitoring functions.

Suppliers

Company
Product
Description
Supplier Links
Komline-Sanderson Rotary Atomizer - Model 825 - Komline
peapack, NJ, United States
Komline-Sanderson Rotary Atomizer
Model 825
Komline-Sanderson Rotary Atomizer Model 825
A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications. System Features All systems are provided with an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for the cooling water to the atomizer stator. The panel also includes all start/stop controls and monitoring functions, including an optional PLC-based atomizer control and system monitoring capability. K-S Rotary Atomizers feature a variable frequency drive (VFD), using the state-of-the-art pulse width modulation principle for generating a high frequency power supply. The VFD is in a NEMA-1 (IP20) or NEMA-12 (IP55 equiv.) enclosure, intended for location in a remote electrical equipment room area. Benefits The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing between the atomized feed material and the hot drying air. Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its first critical speed). Use of a variable frequency drive (VFD) allows easy adjustment of atomizer speed to optimize process performance and product characteristics. Atomizer design and material of construction make it suitable for use both in “traditional” chemical spray dryer plants and in corrosive flue gas spray absorption processes. Compact size of units (compared to gearbox designs) allows for easier manual handling during removal, inspection, cleaning, reinstallation, etc. Option of multiple atomizer configuration for larger capacity plants (three atomizers per spray dryer) allows the removal of one unit for inspection/service without process interruptions. Local Atomizer Control Panel (included) provides for both local and remote control and monitoring functions.

A dependable approach to atomization and spray drying

Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley, gearbox or coupling), reduces the need for traditional mechanical maintenance. High quality, oil-mist lubricated precision bearings (ABEC-7), of ceramic-ball design, provide maximum reliability for flue gas desulfurization or spray drying applications.

System Features

All systems are provided with an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for the cooling water to the atomizer stator. The panel also includes all start/stop controls and monitoring functions, including an optional PLC-based atomizer control and system monitoring capability.

K-S Rotary Atomizers feature a variable frequency drive (VFD), using the state-of-the-art pulse width modulation principle for generating a high frequency power supply. The VFD is in a NEMA-1 (IP20) or NEMA-12 (IP55 equiv.) enclosure, intended for location in a remote electrical equipment room area.

Benefits

The atomizer assembly is designed to fit easily into a hot air plenum, providing intimate mixing between the atomized feed material and the hot drying air.

Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its first critical speed).

Use of a variable frequency drive (VFD) allows easy adjustment of atomizer speed to optimize process performance and product characteristics.

Atomizer design and material of construction make it suitable for use both in “traditional” chemical spray dryer plants and in corrosive flue gas spray absorption processes.

Compact size of units (compared to gearbox designs) allows for easier manual handling during removal, inspection, cleaning, reinstallation, etc.

Option of multiple atomizer configuration for larger capacity plants (three atomizers per spray dryer) allows the removal of one unit for inspection/service without process interruptions.

Local Atomizer Control Panel (included) provides for both local and remote control and monitoring functions.

Supplier's Site

Technical Specifications

  Komline
Product Category Sprayers and Spray Coating Equipment
Product Number Model 825
Product Name Komline-Sanderson Rotary Atomizer
Spray Technology Air Assisted
Unlock Full Specs
to access all available technical data

Similar Products

Water Spray Guns - 3627096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air / Gas Pressure 348 psi (245 m H2O)
View Details
PPH 707 ICWB 2K Robotic Sprayer -  - Sames North American Corporation
Sames North American Corporation
Specs
Spray Technology Air Assisted
Materials of Construction Steel / Aluminum; Plastic
Equipment Type Component or Sub-system
View Details
Sure Shot® Compressed Air Sprayers -  - DME Company
Specs
Spray Technology Air Assisted
Materials of Construction Steel / Aluminum
Equipment Type Component or Sub-system
View Details
Komline-Sanderson Rotary Atomizer - Model 860 - Komline
Specs
Spray Technology Air Assisted
Materials of Construction Titanium fabrication, Abrasion resistance designs available: Tungsten Carbide (WC) or Silicon Carbide (SiC)
Options / Components Feeder / Metering Unit; Pressure Tank, Pot or Hopper
View Details