Woo Audio Inc. Digital-to-Analog converter 24/192 playback WDS-1

Description
The WOO Audio WDS-1 Digital-to-Analog Converter is a superior digital audio playback component designed for serious music lovers. It is the perfect companion for any computer audio system, as well as our own state of the art WTP-1 Red Book CD Transport. Neither up-sampling nor oversampling is used. The WDS-1 maintains pure data integrity, transmitting it via a standard high speed USB 2.0 interface operating in asynchronous mode. High quality construction features include an all-aluminum chassis with no screws visible from any viewing angles, individual power supplies for both digital and analog circuitries, a custom built toroidal power transformer, multi-layer military grade PCBs, and an aluminum premium remote control. All of the above are the result of our extensive focus on vigorous product development and improvements. The WDS-1 incorporates a digital volume control which allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for all inputs Inputs: Asynchronous USB2.0, Optical, AES/EBU, Coaxial Outputs: 1 RCA unbalanced, 1 XLR balanced Max output: 2.2vRMS@RCA, 4.4vRMS@XLR Frequency response: 10Hz to 20kHz, +/-0.5dB Distortion: 0.002% S/N: 120dB All-aluminum premium remote control (optional) Mains supply: 100-120V, 220-240V, 50/60Hz, factory configurable Finish: Anodized aluminum Dimension: 84mm x 230mm x 320mm (H x W x D) Weight: 9 lbs / 4kg Features: 24-Bit, 192kHz high resolution playback Ultra-low jitter USB 2.0 runs on Asynchronous mode S/PDIF interfaces through Optical and Coaxial, and AES/EBU through XLR connector Digital volume control allows for direct connection to any power amplifier VFD monitor display for inputs, sampling rate, filter, and volume Input switching button for all digital inputs Selectable digital filter in Sharp and Slow modes All-aluminum chassis with no screws visible from any viewing angles Individual power supplies for both digital and analog circuitries Multi-layer military grade PCBs Customized driver for Windows Vista/XP/7 USB Audio Class 2.0 is natively supported by Apple OS X version 10.6.4 and above
Description
The WOO Audio WDS-1 Digital-to-Analog Converter is a superior digital audio playback component designed for serious music lovers. It is the perfect companion for any computer audio system, as well as our own state of the art WTP-1 Red Book CD Transport. Neither up-sampling nor oversampling is used. The WDS-1 maintains pure data integrity, transmitting it via a standard high speed USB 2.0 interface operating in asynchronous mode. High quality construction features include an all-aluminum chassis with no screws visible from any viewing angles, individual power supplies for both digital and analog circuitries, a custom built toroidal power transformer, multi-layer military grade PCBs, and an aluminum premium remote control. All of the above are the result of our extensive focus on vigorous product development and improvements. The WDS-1 incorporates a digital volume control which allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for all inputs Inputs: Asynchronous USB2.0, Optical, AES/EBU, Coaxial Outputs: 1 RCA unbalanced, 1 XLR balanced Max output: 2.2vRMS@RCA, 4.4vRMS@XLR Frequency response: 10Hz to 20kHz, +/-0.5dB Distortion: 0.002% S/N: 120dB All-aluminum premium remote control (optional) Mains supply: 100-120V, 220-240V, 50/60Hz, factory configurable Finish: Anodized aluminum Dimension: 84mm x 230mm x 320mm (H x W x D) Weight: 9 lbs / 4kg Features: 24-Bit, 192kHz high resolution playback Ultra-low jitter USB 2.0 runs on Asynchronous mode S/PDIF interfaces through Optical and Coaxial, and AES/EBU through XLR connector Digital volume control allows for direct connection to any power amplifier VFD monitor display for inputs, sampling rate, filter, and volume Input switching button for all digital inputs Selectable digital filter in Sharp and Slow modes All-aluminum chassis with no screws visible from any viewing angles Individual power supplies for both digital and analog circuitries Multi-layer military grade PCBs Customized driver for Windows Vista/XP/7 USB Audio Class 2.0 is natively supported by Apple OS X version 10.6.4 and above

Suppliers

Company
Product
Description
Supplier Links
Digital-to-Analog converter 24/192 playback - WDS-1 - Woo Audio Inc.
Elmhurst, NY, USA
Digital-to-Analog converter 24/192 playback
WDS-1
Digital-to-Analog converter 24/192 playback WDS-1
The WOO Audio WDS-1 Digital-to-Analog Converter is a superior digital audio playback component designed for serious music lovers. It is the perfect companion for any computer audio system, as well as our own state of the art WTP-1 Red Book CD Transport. Neither up-sampling nor oversampling is used. The WDS-1 maintains pure data integrity, transmitting it via a standard high speed USB 2.0 interface operating in asynchronous mode. High quality construction features include an all-aluminum chassis with no screws visible from any viewing angles, individual power supplies for both digital and analog circuitries, a custom built toroidal power transformer, multi-layer military grade PCBs, and an aluminum premium remote control. All of the above are the result of our extensive focus on vigorous product development and improvements. The WDS-1 incorporates a digital volume control which allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for all inputs Inputs: Asynchronous USB2.0, Optical, AES/EBU, Coaxial Outputs: 1 RCA unbalanced, 1 XLR balanced Max output: 2.2vRMS@RCA, 4.4vRMS@XLR Frequency response: 10Hz to 20kHz, +/-0.5dB Distortion: 0.002% S/N: 120dB All-aluminum premium remote control (optional) Mains supply: 100-120V, 220-240V, 50/60Hz, factory configurable Finish: Anodized aluminum Dimension: 84mm x 230mm x 320mm (H x W x D) Weight: 9 lbs / 4kg Features: 24-Bit, 192kHz high resolution playback Ultra-low jitter USB 2.0 runs on Asynchronous mode S/PDIF interfaces through Optical and Coaxial, and AES/EBU through XLR connector Digital volume control allows for direct connection to any power amplifier VFD monitor display for inputs, sampling rate, filter, and volume Input switching button for all digital inputs Selectable digital filter in Sharp and Slow modes All-aluminum chassis with no screws visible from any viewing angles Individual power supplies for both digital and analog circuitries Multi-layer military grade PCBs Customized driver for Windows Vista/XP/7 USB Audio Class 2.0 is natively supported by Apple OS X version 10.6.4 and above

The WOO Audio WDS-1 Digital-to-Analog Converter is a superior digital audio playback component designed for serious music lovers. It is the perfect companion for any computer audio system, as well as our own state of the art WTP-1 Red Book CD Transport. Neither up-sampling nor oversampling is used. The WDS-1 maintains pure data integrity, transmitting it via a standard high speed USB 2.0 interface operating in asynchronous mode. High quality construction features include an all-aluminum chassis with no screws visible from any viewing angles, individual power supplies for both digital and analog circuitries, a custom built toroidal power transformer, multi-layer military grade PCBs, and an aluminum premium remote control. All of the above are the result of our extensive focus on vigorous product development and improvements. The WDS-1 incorporates a digital volume control which allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for all inputs Inputs: Asynchronous USB2.0, Optical, AES/EBU, Coaxial Outputs: 1 RCA unbalanced, 1 XLR balanced Max output: 2.2vRMS@RCA, 4.4vRMS@XLR Frequency response: 10Hz to 20kHz, +/-0.5dB Distortion: 0.002% S/N: 120dB All-aluminum premium remote control (optional) Mains supply: 100-120V, 220-240V, 50/60Hz, factory configurable Finish: Anodized aluminum Dimension: 84mm x 230mm x 320mm (H x W x D) Weight: 9 lbs / 4kg Features: 24-Bit, 192kHz high resolution playback Ultra-low jitter USB 2.0 runs on Asynchronous mode S/PDIF interfaces through Optical and Coaxial, and AES/EBU through XLR connector Digital volume control allows for direct connection to any power amplifier VFD monitor display for inputs, sampling rate, filter, and volume Input switching button for all digital inputs Selectable digital filter in Sharp and Slow modes All-aluminum chassis with no screws visible from any viewing angles Individual power supplies for both digital and analog circuitries Multi-layer military grade PCBs Customized driver for Windows Vista/XP/7 USB Audio Class 2.0 is natively supported by Apple OS X version 10.6.4 and above

Supplier's Site

Technical Specifications

  Woo Audio Inc.
Product Category Signal Converters
Product Number WDS-1
Product Name Digital-to-Analog converter 24/192 playback
Signal Converter Type Digital-to-Analog Converter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details