Witte Pumps & Technology GmbH Single-Acting Mechanical Seal ED

Description
The single mechanical seal (ED) is the standard seal for WITTE CHEM pumps. It is suitable for max. viscosity of 10 to 50 Pas. Min. suction pressure: 1 bar (15 psig) Max. suction pressure: 15 bar (215 psig) Max. temprature: 300°C (580°F) Viscosity; 0,2 to 50.000 mPas (cP)
Description
The single mechanical seal (ED) is the standard seal for WITTE CHEM pumps. It is suitable for max. viscosity of 10 to 50 Pas. Min. suction pressure: 1 bar (15 psig) Max. suction pressure: 15 bar (215 psig) Max. temprature: 300°C (580°F) Viscosity; 0,2 to 50.000 mPas (cP)

Suppliers

Company
Product
Description
Supplier Links
Single-Acting Mechanical Seal - ED - Witte Pumps & Technology GmbH
Tornesch, Germany
Single-Acting Mechanical Seal
ED
Single-Acting Mechanical Seal ED
The single mechanical seal (ED) is the standard seal for WITTE CHEM pumps. It is suitable for max. viscosity of 10 to 50 Pas. Min. suction pressure: 1 bar (15 psig) Max. suction pressure: 15 bar (215 psig) Max. temprature: 300°C (580°F) Viscosity; 0,2 to 50.000 mPas (cP)

The single mechanical seal (ED) is the standard seal for WITTE CHEM pumps. It is suitable for max. viscosity of 10 to 50 Pas.

Min. suction pressure: 1 bar (15 psig)
Max. suction pressure: 15 bar (215 psig)
Max. temprature: 300°C (580°F)
Viscosity; 0,2 to 50.000 mPas (cP)

Supplier's Site

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Mechanical Seals
Product Number ED
Product Name Single-Acting Mechanical Seal
Mechanical Seal Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D100-120G - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Threaded Shaft Seal Standard Design - GWD - Witte Pumps & Technology GmbH
Witte Pumps & Technology GmbH
Specs
Seal Application Pump
Operating Pressure 14.5 to 1740 psi (10.21 to 1225 m H2O)
Operating Temperature 842 F (450 C)
View Details