Wintersun Chemical 4-Bromophenol, 99 %

Description
4-Bromophenol, 99 %
Description
4-Bromophenol, 99 %

Suppliers

Company
Product
Description
Supplier Links
4-Bromophenol, 99 %

4-Bromophenol, 99 %

Supplier's Site

Technical Specifications

  Wintersun Chemical
Product Category Organic Chemicals
Product Number 4-Bromophenol, 99 %
Chemical Name 4-Bromophenol, 99 %
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Formalin 0.5% Non Buffered - s2309 - Poly Scientific
Specs
Chemical Name Formalin 0.5% Non Buffered
View Details
Wintersun Chemical
Specs
Chemical Name Cyclopentanone
Chemical Formula C5H8O
CAS Number 120-92-3
View Details