Win Source Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors SDNT1608X333F4050FTF

Description
Win Source Part Number: 1375746-SDNT1608X333 F4050FTF Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDNT Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K
Request a Quote Datasheet
Description
Win Source Part Number: 1375746-SDNT1608X333 F4050FTF Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDNT Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - SDNT1608X333F4050FTF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
SDNT1608X333F4050FTF
Sensors, Transducers - Temperature Sensors - NTC Thermistors SDNT1608X333F4050FTF
Win Source Part Number: 1375746-SDNT1608X333 F4050FTF Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDNT Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8533.40.8070 ECCN: EAR99 Power - Max: 100 mW Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K

Win Source Part Number: 1375746-SDNT1608X333F4050FTF
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDNT
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4050K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number SDNT1608X333F4050FTF
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - SDNT1608X473F4150FTF - Win Source Electronics
Specs
Temperature Range -55 to 125 C (-67 to 257 F)
Resistance (@25°C) 47000 ohms
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - SDNT1005X103F3950FTF - Win Source Electronics
Specs
Temperature Range -55 to 125 C (-67 to 257 F)
Resistance (@25°C) 10000 ohms
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - SDNT0603C103F3380FTF - Win Source Electronics
Specs
Temperature Range -55 to 125 C (-67 to 257 F)
Resistance (@25°C) 10000 ohms
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - SDNT1005X103F4050FTF - Win Source Electronics
Specs
Temperature Range -55 to 125 C (-67 to 257 F)
Resistance (@25°C) 10000 ohms
View Details