Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808669-LTC4270BIUKG#
Packaging: Reel
Type: Controller (PSE)
Power - Max: 25.5W
Current - Supply: 9mA
Internal Switch(s): No
Number of Channels: 12
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Auxiliary Sense: No
Supplier Device Package: 52-QFN (7x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 45V ~ 57V
Part Number Series: LTC4270
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4270BIUKG#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270BIUKG#TRPBF |