Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259ACGW#TRPBF LTC4259ACGW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063501-LTC4259ACGW# TRPBF Packaging: Reel - TR Type: Controller (PSE) Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 48 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063501-LTC4259ACGW# TRPBF Packaging: Reel - TR Type: Controller (PSE) Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 48 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259ACGW#TRPBF - LTC4259ACGW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259ACGW#TRPBF
LTC4259ACGW#TRPBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259ACGW#TRPBF LTC4259ACGW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063501-LTC4259ACGW# TRPBF Packaging: Reel - TR Type: Controller (PSE) Number of Channels: 4 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Maximum Power Dissipation: 15.4W Supply Voltage - Operating: 48 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063501-LTC4259ACGW#TRPBF
Packaging: Reel - TR
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 48 V to 57 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4259ACGW#TRPBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259ACGW#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products