Manufacturer: Sunlord
Win Source Part Number: 873098-GZ0603D800TF
Series: GZ
Operating Temperature Range: -55°C ~ 125°C
Features: 80 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 600mOhm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GZ0603D800TF |
| Product Name | Ferrite Beads and Chips - GZ0603D800TF |