Manufacturer: LMB Heeger Inc.
Win Source Part Number: 1040019-FR175-17 PLAIN
Type: Panel, Front
Color: Unpainted
For Use With/Related Products: Uni-Pac Series
Material: Metal, Aluminum
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | FR175-17 PLAIN |
| Product Name | Box Components - FR175-17 PLAIN |