Win Source Part Number: 1375919-BDN10-3CB/A0
Category: Fans, Thermal Management - Thermal - Heat Sinks
Fake Threat In the Open Market: 56 pct.
Type: Top Mount
MSL Level: 1 (Unlimited)
Mfr: CTS Thermal Management Products
Series: BDN
Package: Box
Product Status: Active
Base Product Number: BDN10
HTSUS: 8473.30.5100
REACH Status: REACH Unaffected
ECCN: EAR99
Material: Aluminum
Shape: Square, Pin Fins
Length: 1.010" (25.65mm)
Package Cooled: Assorted (BGA, LGA, CPU, ASIC...)
Attachment Method: Thermal Tape, Adhesive (Included)
Width: 1.010" (25.65mm)
Fin Height: 0.355" (9.02mm)
Thermal Resistance @ Forced Air Flow: 8.00°C/W @ 400 LFM
Thermal Resistance @ Natural: 26.40°C/W
Material Finish: Black Anodized
Shelf Life: 24 Months
| Win Source Electronics | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | BDN10-3CB/A01 |
| Product Name | Fans, Thermal Management - Thermal - Heat Sinks |