Win Source Electronics Crystals, Oscillators, Resonators - Crystals 977431-E3SB8E0000003E

Description
Win Source Part Number: 977431-E3SB8E0000003 E Category: Crystals, Oscillators, Resonators>Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 8 MHz ESR (Equivalent Series Resistance): 500 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: 3186-E3SB8E0000003EC T,3186-E3SB8E0000003 EDKR,3186-E3SB8E0000 003ETR
Request a Quote Datasheet
Description
Win Source Part Number: 977431-E3SB8E0000003 E Category: Crystals, Oscillators, Resonators>Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 8 MHz ESR (Equivalent Series Resistance): 500 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: 3186-E3SB8E0000003EC T,3186-E3SB8E0000003 EDKR,3186-E3SB8E0000 003ETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 977431-E3SB8E0000003E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
977431-E3SB8E0000003E
Crystals, Oscillators, Resonators - Crystals 977431-E3SB8E0000003E
Win Source Part Number: 977431-E3SB8E0000003 E Category: Crystals, Oscillators, Resonators>Crystals Series: E3SB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 8 MHz ESR (Equivalent Series Resistance): 500 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd Other Names: 3186-E3SB8E0000003EC T,3186-E3SB8E0000003 EDKR,3186-E3SB8E0000 003ETR

Win Source Part Number: 977431-E3SB8E0000003E
Category: Crystals, Oscillators, Resonators>Crystals
Series: E3SB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 500 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Hosonic Electronic Co., Ltd
Other Names: 3186-E3SB8E0000003ECT,3186-E3SB8E0000003EDKR,3186-E3SB8E0000003ETR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 977431-E3SB8E0000003E
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF - 020683-LTC6902CMS#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366422-E3SB38E0X0006E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1348629-CPPC7L-A7BP-30.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 30 MHz
View Details