Win Source Electronics Filters - Ferrite Beads and Chips 975003-GZ1608D102TF

Description
Win Source Part Number: 975003-GZ1608D102TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 600mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608D102TFCT, 3442-GZ1608D102TFDKR ,3442-GZ1608D102TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 975003-GZ1608D102TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 600mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608D102TFCT, 3442-GZ1608D102TFDKR ,3442-GZ1608D102TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
975003-GZ1608D102TF
Filters - Ferrite Beads and Chips 975003-GZ1608D102TF
Win Source Part Number: 975003-GZ1608D102TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 600mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1608D102TFCT, 3442-GZ1608D102TFDKR ,3442-GZ1608D102TFTR

Win Source Part Number: 975003-GZ1608D102TF
Category: Filters>Ferrite Beads and Chips
Series: GZ
Package: Tape & Reel
Current Rating (Max): 200mA
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 600mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-GZ1608D102TFCT,3442-GZ1608D102TFDKR,3442-GZ1608D102TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 975003-GZ1608D102TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.0500 ohms
Rated DC Current 2200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369254-GZ1608U301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368954-GZ0603D121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369157-GZ1608D202TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.2 ohms
Rated DC Current 100 milliamps
View Details