Win Source Electronics Filters - Ferrite Beads and Chips 968014-HPZ1608D601-R70TFB01

Description
Win Source Part Number: 968014-HPZ1608D601-R 70TFB01 Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel Current Rating (Max): 700mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 240mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HPZ1608D601-R70 TFB01CT,3442-HPZ1608 D601-R70TFB01TR,3442 -HPZ1608D601-R70TFB0 1DKR
Request a Quote Datasheet
Description
Win Source Part Number: 968014-HPZ1608D601-R 70TFB01 Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel Current Rating (Max): 700mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 240mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HPZ1608D601-R70 TFB01CT,3442-HPZ1608 D601-R70TFB01TR,3442 -HPZ1608D601-R70TFB0 1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
968014-HPZ1608D601-R70TFB01
Filters - Ferrite Beads and Chips 968014-HPZ1608D601-R70TFB01
Win Source Part Number: 968014-HPZ1608D601-R 70TFB01 Category: Filters>Ferrite Beads and Chips Series: HPZ Package: Tape & Reel Current Rating (Max): 700mA Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 240mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HPZ1608D601-R70 TFB01CT,3442-HPZ1608 D601-R70TFB01TR,3442 -HPZ1608D601-R70TFB0 1DKR

Win Source Part Number: 968014-HPZ1608D601-R70TFB01
Category: Filters>Ferrite Beads and Chips
Series: HPZ
Package: Tape & Reel
Current Rating (Max): 700mA
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 240mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-HPZ1608D601-R70TFB01CT,3442-HPZ1608D601-R70TFB01TR,3442-HPZ1608D601-R70TFB01DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 968014-HPZ1608D601-R70TFB01
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369265-MZAS1608K701-R80TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2900 ohms
Rated DC Current 800 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.6000 ohms
Rated DC Current 200 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.3500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368954-GZ0603D121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 200 milliamps
View Details