Win Source Electronics Filters - Ferrite Beads and Chips 959864-GZ1005D100TF

Description
Win Source Part Number: 959864-GZ1005D100TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 7.5 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D100TFDKR ,3442-GZ1005D100TFCT ,3442-GZ1005D100TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 959864-GZ1005D100TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 7.5 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D100TFDKR ,3442-GZ1005D100TFCT ,3442-GZ1005D100TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
959864-GZ1005D100TF
Filters - Ferrite Beads and Chips 959864-GZ1005D100TF
Win Source Part Number: 959864-GZ1005D100TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 500mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 7.5 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D100TFDKR ,3442-GZ1005D100TFCT ,3442-GZ1005D100TFTR

Win Source Part Number: 959864-GZ1005D100TF
Category: Filters>Ferrite Beads and Chips
Series: GZ
Package: Tape & Reel
Current Rating (Max): 500mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 7.5 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-GZ1005D100TFDKR,3442-GZ1005D100TFCT,3442-GZ1005D100TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 959864-GZ1005D100TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368954-GZ0603D121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369293-GZ1005D751TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368941-GZ1005D471CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 250 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.7000 ohms
Rated DC Current 200 milliamps
View Details