Win Source Electronics SAW Filters - PX1004-1 931124-PX1004-1

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 931124-PX1004-1 Features: 82.2MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3dB 84kHz Bandwidth 12-SMD, No Lead Package: 12-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: PX1004 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-PX1004-1, 2410-PX1004-1TR2, 2410-PX1004-1TR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 931124-PX1004-1 Features: 82.2MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3dB 84kHz Bandwidth 12-SMD, No Lead Package: 12-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: PX1004 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-PX1004-1, 2410-PX1004-1TR2, 2410-PX1004-1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - PX1004-1
931124-PX1004-1
SAW Filters - PX1004-1 931124-PX1004-1
Manufacturer: RF Monolithics, Inc Win Source Part Number: 931124-PX1004-1 Features: 82.2MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3dB 84kHz Bandwidth 12-SMD, No Lead Package: 12-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: PX1004 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-PX1004-1, 2410-PX1004-1TR2, 2410-PX1004-1TR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 931124-PX1004-1
Features: 82.2MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3dB 84kHz Bandwidth 12-SMD, No Lead
Package: 12-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: PX1004
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-PX1004-1, 2410-PX1004-1TR2, 2410-PX1004-1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 931124-PX1004-1
Product Name SAW Filters - PX1004-1
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details