Win Source Electronics Triacs - 2N5445 906275-2N5445

Description
Manufacturer: Solid State Inc. Win Source Part Number: 906275-2N5445 Series: 2N5445 Operating Temperature Range: -65°C ~ 110°C (TC) Features: TRIAC Standard 400 V 40 A Stud Mount TO-48 Package: Box Package: TO-208AA, TO-48-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 906275-2N5445 Series: 2N5445 Operating Temperature Range: -65°C ~ 110°C (TC) Features: TRIAC Standard 400 V 40 A Stud Mount TO-48 Package: Box Package: TO-208AA, TO-48-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - 2N5445 - 906275-2N5445 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - 2N5445
906275-2N5445
Triacs - 2N5445 906275-2N5445
Manufacturer: Solid State Inc. Win Source Part Number: 906275-2N5445 Series: 2N5445 Operating Temperature Range: -65°C ~ 110°C (TC) Features: TRIAC Standard 400 V 40 A Stud Mount TO-48 Package: Box Package: TO-208AA, TO-48-3, Stud Mounting: Stud Mount Categories: Discrete Semiconductor Products Case / Package: TO-48 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 906275-2N5445
Series: 2N5445
Operating Temperature Range: -65°C ~ 110°C (TC)
Features: TRIAC Standard 400 V 40 A Stud Mount TO-48
Package: Box
Package: TO-208AA, TO-48-3, Stud
Mounting: Stud Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-48
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 906275-2N5445
Product Name Triacs - 2N5445
Package Type TO-48
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3041X - 789064-MOC3041X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 400 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3060X - 885528-MOC3060X - Win Source Electronics
Specs
Package Type DIP; 6-DIP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details