Win Source Electronics Power Supplies Board Mount DCDC Converters - SPR01N-05 897157-SPR01N-05

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 897157-SPR01N-05 Series: SPR01 (1W) Operating Temperature Range: -25°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 21.6V - 26.4V Input Package: 6-SIP Module, 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4827, SPR01N-05-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 897157-SPR01N-05 Series: SPR01 (1W) Operating Temperature Range: -25°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 21.6V - 26.4V Input Package: 6-SIP Module, 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4827, SPR01N-05-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SPR01N-05 - 897157-SPR01N-05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SPR01N-05
897157-SPR01N-05
Power Supplies Board Mount DCDC Converters - SPR01N-05 897157-SPR01N-05
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 897157-SPR01N-05 Series: SPR01 (1W) Operating Temperature Range: -25°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 21.6V - 26.4V Input Package: 6-SIP Module, 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4827, SPR01N-05-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 897157-SPR01N-05
Series: SPR01 (1W)
Operating Temperature Range: -25°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 21.6V - 26.4V Input
Package: 6-SIP Module, 4 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 1866-4827, SPR01N-05-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 897157-SPR01N-05
Product Name Power Supplies Board Mount DCDC Converters - SPR01N-05
Package Type Other; 6-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM8025EY#PBF - 811573-LTM8025EY#PBF - Win Source Electronics
Specs
Package Type Other; 70-BBGA Module
Output Voltage 3.6 volts
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - SPB05B-05 - 934751-SPB05B-05 - Win Source Electronics
Specs
Package Type Other; 8-SIP Module, 7 Leads
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details