Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 894109-SE-100-15
Series: SE-100 (100W)
Operating Temperature Range: -20°C ~ 60°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 15V - - - 7A 85 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input
Package: Box
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 894109-SE-100-15 |
| Product Name | AC DC Converters - SE-100-15 |
| Package Type | Other; Box |