Win Source Electronics Power Supplies Board Mount DCDC Converters - SCW05C-12 893891-SCW05C-12

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 893891-SCW05C-12 Series: SCW05 (5W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 470mA 36V - 72V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4360, SCW05C-12-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 893891-SCW05C-12 Series: SCW05 (5W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 470mA 36V - 72V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4360, SCW05C-12-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SCW05C-12 - 893891-SCW05C-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SCW05C-12
893891-SCW05C-12
Power Supplies Board Mount DCDC Converters - SCW05C-12 893891-SCW05C-12
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 893891-SCW05C-12 Series: SCW05 (5W) Operating Temperature Range: -40°C ~ 71°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 12V - - - 470mA 36V - 72V Input Package: Tube Package: 24-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 1866-4360, SCW05C-12-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 893891-SCW05C-12
Series: SCW05 (5W)
Operating Temperature Range: -40°C ~ 71°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 12V - - - 470mA 36V - 72V Input
Package: Tube
Package: 24-DIP Module, 8 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 1866-4360, SCW05C-12-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 893891-SCW05C-12
Product Name Power Supplies Board Mount DCDC Converters - SCW05C-12
Package Type DIP; Other; 24-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1086105-PSD-30A-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Voltage 9 to 18 volts
Output Power 30 watts
View Details
Power Supplies Board Mount DCDC Converters - LTM4622IY#PBF - 719202-LTM4622IY#PBF - Win Source Electronics
Specs
Package Type Other; 25-PowerBBGA Module
Input Voltage 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details