Win Source Electronics Optoisolators - Triac, SCR Output - MOC3011X 885516-MOC3011X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 885516-MOC3011X Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: MOC3011 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 885516-MOC3011X Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: MOC3011 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3011X - 885516-MOC3011X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3011X
885516-MOC3011X
Optoisolators - Triac, SCR Output - MOC3011X 885516-MOC3011X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 885516-MOC3011X Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: MOC3011 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1040 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 885516-MOC3011X
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: MOC3011
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1040
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 885516-MOC3011X
Product Name Optoisolators - Triac, SCR Output - MOC3011X
Package Type DIP; 6-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3060XSM - 789071-MOC3060XSM - Win Source Electronics
Specs
Package Type 6-SMD, Gull Wing
VDRM 600 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3043X - 885524-MOC3043X - Win Source Electronics
Specs
Package Type DIP; 6-DIP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3010X - 1225759-MOC3010X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 250 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details